DLA - SMD-5962-88586 REV B

MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT

inactive
Organization: DLA
Publication Date: 8 December 1995
Status: inactive
Page Count: 36

Document History

June 20, 2018
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD- 1553, BUS TO MICROPROCESSOR INTERFACE UNIT
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
January 13, 2012
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
June 18, 2004
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.
March 1, 2002
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.
SMD-5962-88586 REV B
December 8, 1995
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.
March 5, 1992
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
This drawing describes device requirements for class H microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device type(s)...
December 20, 1988
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.

References

Advertisement