DLA - SMD-5962-88586 REV D
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
inactive
| Organization: | DLA |
| Publication Date: | 18 June 2004 |
| Status: | inactive |
| Page Count: | 34 |
Document History
June 20, 2018
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD- 1553, BUS TO MICROPROCESSOR INTERFACE UNIT
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
January 13, 2012
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
SMD-5962-88586 REV D
June 18, 2004
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.
March 1, 2002
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.
December 8, 1995
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.
March 5, 1992
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
This drawing describes device requirements for class H microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s)...
December 20, 1988
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BUS TO MICROPROCESSOR INTERFACE UNIT
A description is not available for this item.