CENELEC - EN 60352-3

Solderless Connections Part 3: Solderless Accessible Insulation Displacement Connections - General Requirements, Test Methods and Practical Guidance

inactive
Organization: CENELEC
Publication Date: 1 January 1994
Status: inactive
Page Count: 37
ICS Code (Connecting devices): 29.120.20

Document History

May 1, 2020
Solderless connections - Part 3: Accessible insulation displacement (ID) connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to ID connections which are accessible for tests and measurements according to Clauses 6 through 8 and which are made with: – appropriately designed accessible...
EN 60352-3
January 1, 1994
Solderless Connections Part 3: Solderless Accessible Insulation Displacement Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.

References

Advertisement