JSA - JIS B 2220

Steel Welding Pipe Flanges

inactive
Buy Now
Organization: JSA
Publication Date: 20 January 2001
Status: inactive
Page Count: 42
ICS Code (Other iron and steel products): 77.140.99
ICS Code (Flanges, couplings and joints): 23.040.60

Document History

February 20, 2012
Steel pipe flanges
This Standard specifies steel pipe flanges (hereafter referred to as "flanges") of nominal sizes 10 A to 1 500 A for nominal pressures 5 K, 10K, 10K light type, 16K, 20K, 30K, 40K and 63K which are...
January 20, 2004
Steel Pipe Flanges
A description is not available for this item.
JIS B 2220
January 20, 2001
Steel Welding Pipe Flanges
A description is not available for this item.
January 1, 1995
Steel Welding Pipe Flanges
A description is not available for this item.
Advertisement