JSA - JIS B 2220
Steel Welding Pipe Flanges
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 37 |
Document History
February 20, 2012
Steel pipe flanges
This Standard specifies steel pipe flanges (hereafter referred to as "flanges") of nominal sizes 10 A to 1 500 A for nominal pressures 5 K, 10K, 10K light type, 16K, 20K, 30K, 40K and 63K which are...
January 20, 2001
Steel Welding Pipe Flanges
A description is not available for this item.
JIS B 2220
January 1, 1995
Steel Welding Pipe Flanges
A description is not available for this item.