JSA - JIS B 2220
Steel Pipe Flanges
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 20 January 2004 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Other iron and steel products): | 77.140.99 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
Document History
February 20, 2012
Steel pipe flanges
This Standard specifies steel pipe flanges (hereafter referred to as "flanges") of nominal sizes 10 A to 1 500 A for nominal pressures 5 K, 10K, 10K light type, 16K, 20K, 30K, 40K and 63K which are...
JIS B 2220
January 20, 2004
Steel Pipe Flanges
A description is not available for this item.
January 20, 2001
Steel Welding Pipe Flanges
A description is not available for this item.