DLA - SMD-5962-91623 REV C

MICROCIRCUIT, DIGITAL, CMOS, GRAPHICS SYSTEM PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 March 1995
Status: inactive
Page Count: 49
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 34020-28 Graphics system processor 02 34020-30 Graphics system processor 03 34020A-32 Graphics system processor 04 34020A-40 Graphics system processor

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA7-P145 145 Pin grid array Y CQCC1-F132 132 Leaded chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Maximum supply voltage (VCC) 2/ - - - - - - - - - - - - 7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - −0.3 V dc to 7.0 V dc Off-state output voltage range - - - - - - - - - - - - - −2.0 V dc to 7.0 V dc Operating temperature range - - - - - - - - - - - - - - −55°C to +125°C Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Thermal resistance. junction-to-case.(θJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Power dissipation - - - - - - - - - - - - - - - - - - - 1.375 W

Supply voltage range (VCC): Device 01, 03 - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Device 02, 04 - - - - - - - - - - - - - - - - - - - - 4.75 V dc to 5.25 V dc Supply voltage (VSS) 3/ - - - - - - - - - - - - - - - - 0 V dc Maximum high level output current (IOH) - - - - - - - - 400 µA Maximum low level output current (IOL) - - - - - - - - - 2 mA Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 24, 2019
MICROCIRCUIT, DIGITAL, CMOS, GRAPHICS SYSTEM PROCESSOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
April 24, 2013
MICROCIRCUIT, DIGITAL, CMOS, GRAPHICS SYSTEM PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 13, 2005
MICROCIRCUIT, DIGITAL, CMOS, GRAPHICS SYSTEM PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 15, 1999
MICROCIRCUIT, DIGITAL, CMOS, GRAPHICS SYSTEM PROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
June 8, 1995
MICROCIRCUIT, DIGITAL, CMOS, GRAPHICS SYSTEM PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-91623 REV C
March 25, 1995
MICROCIRCUIT, DIGITAL, CMOS, GRAPHICS SYSTEM PROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
April 18, 1994
MICROCIRCUIT, DIGITAL, CMOS, GRAPHICS SYSTEM PROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
June 15, 1993
MICROCIRCUIT, DIGITAL, CMOS, GRAPHICS SYSTEM PROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
April 27, 1992
MICROCIRCUIT, DIGITAL, CMOS, GRAPHICS SYSTEM PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement