DLA - SMD-5962-89577 REV B
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 January 1993 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 UT1553B BCRTM Bus controller, remote terminal and monitor
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X P-BC (84-pin, 1.135" × 1.135" × .345"), pin grid array package Y C-G6 (84-terminal, 1.167" × 1.167" × .135"), leaded chip carrier with unformed leads Z C-8 (84-terminal, 1.165" × 1.165" × .120"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - - - - - - - −0.3 V to +7.0 V DC input/dc output voltage range (VI/O) - - - - - - - - - - - - - - −0.3 V to (VDD +0.3 V) DC input current (II) - - - - - - - - - - - - - - - - - - - - - - - ±10 mA Storage temperature range - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - - - - - - - +300°C Maximum power dissipation, (PD) 1/- - - - - - - - - - - - - - - - - 300 mW Maximum junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - See MIL-M-38510, appendix C Latchup immunity (ILU) - - - - - - - - - - - - - - - - - - - - - - ±150 mA Duty cycle - - - - - - - - - - - - - - - - - - - - - - - - - - - - 50 ±10 percent
Supply voltage (VDD) - - - - - - - - - - - - - - - - - - - - - - 4.5 V to 5.5 V Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C Operating frequency (fO) - - - - - - - - - - - - - - - - - - - - 12 MHz ± .01 percent
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History