DLA - SMD-5962-89577 REV D

MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 October 1997
Status: inactive
Page Count: 46
scope:

This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535 and the manufacturers approved QML plan for use in monolithic microcircuits, multichip modules (MCMs), hybrids, electronic modules, or devices using chip and wire designs in accordance with MIL-PRF-38534 are specified herein. Two product assurance classes consisting of military high reliability (device class Q) and space application (device Class V) are reflected in the Part or Identification Number (PIN). When available a choice of Radiation Hardiness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA identified die shall meet the MIL-PRF-38535 specified RHA levels. A dash (-) indicates a non-RHA die.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UT1553BCRTM Bus controller, remote terminal and monitor

Device class Device requirements documentation Q or V Certification and qualification to the die requirements of MIL-PRF-38535

The die code designator shall be a number 9 for all devices supplied as die only with no case outline.

The die details designation shall be a unique letter which designates the die's physical dimensions, bonding pad location(s) and related electrical function(s), interface materials, and other assembly related information, for each product and variant supplied to this appendix.

Die type Figure number 01 A-1

Die type Figure number 01 A-1

Die type Figure number 01 A-1

Die type Figure number 01 A-1

See paragraph 1.3 within the body of this drawing for details.

See paragraph 1.4 within the body of this drawing for details.

intended Use:

Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 OR MIL-PRF-38534 for government microcircuit applications (original... View More

Document History

November 15, 2019
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
June 25, 2013
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 14, 2007
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 23, 2002
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
A description is not available for this item.
December 21, 2001
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
A description is not available for this item.
April 25, 2001
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
A description is not available for this item.
September 8, 1999
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This drawing documents has two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
SMD-5962-89577 REV D
October 17, 1997
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
July 11, 1997
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This drawing documents has two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
January 22, 1993
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices"....
November 25, 1991
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
A description is not available for this item.
February 8, 1990
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement