DOD - SMD 5962-89577

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 25 June 2013
Status: inactive
Page Count: 59
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 15, 2019
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-89577
June 25, 2013
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 14, 2007
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 23, 2002
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
A description is not available for this item.
December 21, 2001
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
A description is not available for this item.
April 25, 2001
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
A description is not available for this item.
September 8, 1999
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This drawing documents has two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
October 17, 1997
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
July 11, 1997
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This drawing documents has two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
January 22, 1993
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices"....
November 25, 1991
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
A description is not available for this item.
February 8, 1990
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement