DLA - SMD-5962-89577 REV C
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, REMOTE TERMINAL AND MONITOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 July 1997 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This drawing documents has two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following examples.
For device classes M and Q:
For device class V:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 UT1553B BCRTM Bus controller, remote terminal and monitor
The device class designator is a single letter identifying the product assurance level as listed below. Since the device class designator has been added after the original issuance of this drawing, device classes M and Q designators will not be included in the PIN and will not be marked on the device.
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA15-P84 84 Pin grid array Y CQCC2-J84 84 Leaded chip carrier w/unformed leads Z CQCC1-N84 84 Square chip carrier
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range ....................
Supply voltage (VDD) ....................
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012 ......... 86.5 percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History