DLA - SMD-5962-93239 REV A
MICROCIRCUIT, DIGITAL, CMOS, SCAN PATH LINKERS WITH 4-BIT ID BUS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 24 March 1994 |
| Status: | inactive |
| Page Count: | 21 |
Document History
January 23, 2019
MICROCIRCUIT, DIGITAL, CMOS, SCAN PATH LINKERS WITH 4-BIT ID BUS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 10, 2013
MICROCIRCUIT, DIGITAL, CMOS, SCAN PATH LINKERS WITH 4-BIT ID BUS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 22, 2005
MICROCIRCUIT, DIGITAL, CMOS, SCAN PATH LINKERS WITH 4-BIT ID BUS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93239 REV A
March 24, 1994
MICROCIRCUIT, DIGITAL, CMOS, SCAN PATH LINKERS WITH 4-BIT ID BUS, MONOLITHIC SILICON
A description is not available for this item.
January 20, 1994
MICROCIRCUIT, DIGITAL, CMOS, SCAN PATH LINKERS WITH 4-BIT ID BUS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q, and M) and...