ISO 6747

Earth-moving machinery Tractor-dozers Terminology and commercial specifications

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 1998
Status: inactive
Page Count: 40
ICS Code (Earth-moving machinery): 53.100
ICS Code (Materials handling equipment (Vocabularies)): 01.040.53
scope:

This International Standard establishes terminology and the content of commercial literature specifications for selfpropelled crawler and wheeled tractor-dozers and their equipment. It is applicable to tractors-dozers for earthmoving machinery as defined in ISO 6165.

NOTE - Figures 1, 10, 11, 12, 17, 21, 23, 24, 25, 26, 30 and the figures in annex A do not show the GRP in the correct location according to figure 19.

Document History

February 1, 2013
Earth-moving machinery - Dozers - Terminology and commercial specifications
This International Standard establishes terminology and the content of commercial literature specifications for self-propelled crawler and wheeled dozers and their equipment.
ISO 6747
October 1, 1998
Earth-moving machinery Tractor-dozers Terminology and commercial specifications
This International Standard establishes terminology and the content of commercial literature specifications for selfpropelled crawler and wheeled tractor-dozers and their equipment. It is applicable...
October 1, 1998
Earth-Moving Machinery - Tractor Dozers - Terminology and Commercial Specifications
A description is not available for this item.
January 1, 1988
Earth-Moving Machinery - Tractors - Terminology and Commercial Specifications Second Edition; (Amendment 1-1989)
A description is not available for this item.

References

Advertisement