NPFC - MIL-M-38510/756
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, FLIP-FLOPS, MONOLITHIC SILICON, POSITIVE LOGIC
| Organization: | NPFC |
| Publication Date: | 7 November 1994 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation hardness assurance (RHA) are provided and are reflected in the complete Part or Identifying Number (PIN). The PIN shall be formulated in accordance with MIL-M-38510.
The device types shall be as follows:
Device type Circuit 01 Octal D-type flip-flop with clear 02 Octal D-type flip-flop with three state outputs 03 Octal D-type flip-flop with clock enable 04 Octal D-type flip-flop with three state outputs 05 Octal D-type flip-flop with inverting three-state outputs 06 Octal D-type flip-flop with inverting three-state outputs
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Laboratory (RL/ERDS), Griffiss AFB, NY 13441-5700, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Minimum setup time, [O bar][E bar] to CP (ts) Device type: 03 Unit VCC = 3.0 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 7.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 9.5 ns VCC = 4.5 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 5.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 6.0 ns Minimum hold time, [O bar][E bar] from CP (th) Device type: 03 Unit VCC = 3.0 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 0.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 1.0 ns VCC = 4.5 V; TC = +25°C, −55°C - - - - - - - - - - - - - - - - 1.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - 2.0 ns
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History