DLA - SMD-5962-88768 REV A
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
inactive
| Organization: | DLA |
| Publication Date: | 24 September 1990 |
| Status: | inactive |
| Page Count: | 12 |
Document History
May 16, 2022
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
June 6, 2017
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 24, 2014
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 8, 2009
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 14, 2003
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
May 15, 1998
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
February 6, 1995
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
November 12, 1993
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
September 3, 1993
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
SMD-5962-88768 REV A
September 24, 1990
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
March 2, 1989
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.