DOD - SMD 5962-88768

MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR

inactive
Buy Now
Organization: DOD
Publication Date: 24 November 2014
Status: inactive
Page Count: 16
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 16, 2022
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
June 6, 2017
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-88768
November 24, 2014
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 8, 2009
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 14, 2003
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
May 15, 1998
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
February 6, 1995
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
November 12, 1993
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
September 3, 1993
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
September 24, 1990
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
March 2, 1989
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.

References

Advertisement