DLA - SMD-5962-88768 REV C

MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR

inactive
Organization: DLA
Publication Date: 12 November 1993
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HCPL-5201 Single channel optocoupler

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P CDIP2-T8 8 Dual-in-line X See figure 1 8 Dual-in-line Y See figure 1 8 Dual-in-line

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) . . . . . . . . . . . . . . . 0.0 V dc to 20 V dc Average forward current (IFAVG) . . . . . . . . . . . . 8.0 mA Peak forward current (IFPK) . . . . . . . . . . . . . . 20 mA 2/ Reverse input voltage (VR) . . . . . . . . . . . . . . . 3.0 mA Average output current, single channel device (IO) . . . 15 mA Output voltage range (VO) . . . . . . . . . . . . . . . −0.3 V dc to +20 V dc Three state enable voltage (VE). . . . . . . . . . . . . −0.3 V dc to +20 V dc Power dissipation, single channel device (PD). . . . . . 200 mW Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . +175°C Thermal resistance, junction-to-case (θJC): Case outline P . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case outlines X and Y . . . . . . . . . . . . . . . . 28°C/W Case temperature (TC) . . . . . . . . . . . . . . . . . +170°C

Supply voltage range (VCC) . . . . . . . . . . . . . . . 4.5 V dc to 20 V dc High level input current range (IF(ON)). . . . . . . . . 2.0 mA to 8.0 mA Low level input voltage range (VF(OFF)). . . . . . . . . 0 V dc to 0.8 V dc High level enable voltage range (VEH) . . . . . . . . . 2.0 V dc to 20 V dc Low level enable voltage range (VEL) . . . . . . . . . . 0 V dc to 0.8 V dc Fan out (N) . . . . . . . . . . . . . . . . . . . . . . 4 TTL Loads maximum Ambient operating temperature, range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 16, 2022
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
June 6, 2017
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 24, 2014
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 8, 2009
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 14, 2003
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
May 15, 1998
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
February 6, 1995
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
SMD-5962-88768 REV C
November 12, 1993
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
September 3, 1993
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
September 24, 1990
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
March 2, 1989
MICROCIRCUIT, HYBRID, DIGITAL, SINGLE CHANNEL, HIGH SPEED LOGIC GATE OPTICALLY COUPLED ISOLATOR
A description is not available for this item.

References

Advertisement