ISO 7040

Prevailing Torque Type Hexagon Nuts (with Non-Metallic Insert), Style 1 - Property Classes 5, 8 and 10

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 1997
Status: inactive
Page Count: 7
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 1, with threads from M3 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8 and 10.

NOTE - The dimensions of the nuts correspond to those given in ISO 4032 plus prevailing torque feature.

If other specifications are required, they should be selected from existing International Standards, for example ISO 261, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

March 31, 2016
Prevailing torque hexagon regular nuts (with non-metallic insert) - Product grades A and B
This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with coarse pitch thread from nominal diameters M3 through M39, with...
December 15, 2012
Prevailing torque type hexagon regular nuts (with non-metallic insert) - Property classes 5, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert), with threads from M3 up to and including M36, in product grade A...
ISO 7040
November 15, 1997
Prevailing Torque Type Hexagon Nuts (with Non-Metallic Insert), Style 1 - Property Classes 5, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 1, with threads from M3 up to and including M36, in product grade A...
January 1, 1983
Prevailing Torque Type Hexagon Nuts (with Non-Metallic Insert), Style 1 - Property Classes 5, 8 and 10 First Edition
A description is not available for this item.

References

Advertisement