DOD - SMD 5962-90985
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT MAGNITUDE COMPARATOR WITH ENABLE, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 8 February 1993 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and Lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices." When available a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications and logistics purposes.
Microcircuits... View More
Document History