DLA - SMD-5962-90965 REV E
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 2,000 GATES, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 September 1998 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Bin speed 01 1020A 2000 gate, field programmable gate array 186 ns 02 1020A-1 2000 gate, field programmable gate array 158 ns 03 1020B 2000 gate, field programmable gate array 168.2 ns 04 1020B-1 2000 gate, field programmable gate array 142.9 ns 05 RH1020 2000 gate, field programmable gate array 168.2 ns
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CQCC2 - J44 44 J-lead chip carrier Y CQCC2 - J68 68 J-lead chip carrier Z CQCC2 - J84 84 J-lead chip carrier U CMGA15 - P85 84 Pin grid array 1/ T CQCC1 - F84 84 Unformed lead chip carrier M See figure 1 84 Unformed lead chip carrier
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
DC supply voltage range (VDD) --------------------
Supply voltage (VDD) --------------------
Total Dose --------------------
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)--------100 percent 5/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History