DLA - SMD-5962-94599 REV B

MICROCIRCUIT, MEMORY, DIGITAL, 8K X 8 NONVOLATILE STATIC RAM WITH AUTOMATIC STORE ON POWER LOSS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 April 2006
Status: inactive
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 11, 2014
MICROCIRCUIT, MEMORY, DIGITAL, 8K X 8 NONVOLATILE STATIC RAM WITH AUTOMATIC STORE ON POWER LOSS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-94599 REV B
April 27, 2006
MICROCIRCUIT, MEMORY, DIGITAL, 8K X 8 NONVOLATILE STATIC RAM WITH AUTOMATIC STORE ON POWER LOSS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 16, 2001
MICROCIRCUIT, MEMORY, DIGITAL, 8K X 8 NONVOLATILE STATIC RAM WITH AUTOMATIC STORE ON POWER LOSS, MONOLITHIC SILICON
A description is not available for this item.
August 12, 1994
MICROCIRCUIT, MEMORY, DIGITAL, 8K X 8 NONVOLATILE STATIC RAM WITH AUTOMATIC STORE ON POWER LOSS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement