ASTM International - ASTM B591-04

Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal compositions are as follows:

Copper Alloy UNS No.

Copper, %

Tin, %

Zinc, %

Phos., %%

Iron, %

Nickel, %

C405009514
C4081095.52.02.220.030.10.15
C4085095.53.01.270.10.10.1
C4086094.82.03.040.030.030.1
C41100910.58.5
C413009118
C415009127
C4220087112
C4250088210
C4252089.82.07.970.10.10.1
C4300085213
C43400850.714.3

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

October 1, 2020
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal...
April 1, 2020
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal...
February 15, 2015
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys plate, sheet, strip, and rolled bar. The alloys and nominal compositions are...
April 1, 2009
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
April 1, 2008
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
ASTM B591-04
October 1, 2004
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron-nickel alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal...
December 10, 1998
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
1.1 This specification covers several copper-zinc-tin alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal compositions are as follows: Copper Copper, Tin, Zinc, Alloy...
Advertisement