DLA - SMD-5962-78013 REV J

MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM

inactive
Organization: DLA
Publication Date: 29 March 1994
Status: inactive
Page Count: 10

Document History

August 2, 2018
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 7, 2011
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 28, 2010
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 9, 2006
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 23, 2004
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
A description is not available for this item.
June 22, 1998
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
SMD-5962-78013 REV J
March 29, 1994
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
A description is not available for this item.
May 20, 1992
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
This drawing describes device requirements for class H hybrid microcircuits processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device type(s)...
May 9, 1990
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
A description is not available for this item.
February 13, 1987
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
A description is not available for this item.
August 30, 1985
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
A description is not available for this item.
December 14, 1984
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
A description is not available for this item.
April 22, 1983
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
A description is not available for this item.
January 4, 1982
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT AMPLIFIER, THICK/THIN FILM
A description is not available for this item.

References

Advertisement