IEEE C57.96
Guide for Loading Dry-Type Distribution and Power Transformers
| Organization: | IEEE |
| Publication Date: | 26 June 1999 |
| Status: | inactive |
| Page Count: | 48 |
scope:
This guide covers general recommendations for the loading of dry-type distribution and power transformers that have 80 °C, 115 °C, and 150 °C average winding rises and insulation systems limited to 150 °C, 180 °C, and 220 °C maximum hottest-spot operating temperatures, respectively. The guide includes recommendations for ventilated, nonventilated, and sealed dry-type transformers having impregnated insulation systems. For more specific recommendations for a particular transformer, the manufacturer of that transformer should be consulted.
Document History