DLA - MIL-C-47009B

COMPOUND, SILICONE, HEAT SINK

inactive
Organization: DLA
Publication Date: 30 June 1989
Status: inactive
Page Count: 9
scope:

This specification covers the requirements for four types of one-part, ready to use, silicone heat sink compound, differing only in the physical properties shown in table I. TABLE I. Physical properties by types.

Type Type Type Type Physical properties I II III IV ------------------------------------------------------------------- Thermal conductivity: gram calories, minimum, per square centimeter per degree Celsius per second per centimeter at 36°C (97°F) 0.0017 0.0010 0.0005 0.0008 Bleed, percent maximum, after 24 hours at 200°C (392°F) 1.500 0.500 0.500 1.500 Evaporation, percent, maximum after 24 hours at 200°C (392°F) 1.500 1.000 1.000 1.500

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, US Army Missile Command, ATTN: AMSMI-RD-SE-TD-ST, Redstone Arsenal, AL, 35898-5270 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

The material covered by this specification is intended for use in applications requiring heat transfer from circuit devices to substrates (heatsinks, chassis, and related items) where efficient... View More

Document History

Compound, Silicone, Heat Sink
A description is not available for this item.
March 22, 2017
Compound, Silicone, Heat Sink
A description is not available for this item.
April 4, 2012
Compound, Silicone, Heat Sink
This specification covers four types of one-part ready-to-use silicone heat sink compound.
November 9, 2006
COMPOUND, SILICONE, HEAT SINK
This specification covers four types of one-part ready-to-use silicone heat sink compound.
January 21, 2000
COMPOUND, SILICONE, HEAT SINK
The material covered by this specification is intended for use in applications requiring heat transfer from circuit devices to substrates (heat sinks, chassis, and related items) where efficient...
MIL-C-47009B
June 30, 1989
COMPOUND, SILICONE, HEAT SINK
This specification covers the requirements for four types of one-part, ready to use, silicone heat sink compound, differing only in the physical properties shown in table I. TABLE I. Physical...
November 5, 1982
COMPOUND, SILICONE, HEAT SINK
A description is not available for this item.
July 18, 1975
COMPOUND, SILICONE, HEAT SINK
A description is not available for this item.
April 19, 1974
COMPOUND, SILICONE, HEAT SINK
A description is not available for this item.

References

Advertisement