NPFC - MIL-PRF-31032/2

PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED THROUGH HOLES, FOR SOLDERED PART MOUNTING

inactive
Buy Now
Organization: NPFC
Publication Date: 31 October 1996
Status: inactive
Page Count: 10
scope:

This specification covers the generic requirements for rigid, single and double sided (one or two conductor layer) printed wiring boards with or without plated holes that will use soldering for component/part mounting (see 6.1.1).

Printed wing boards are classified as rigid, type 1 (single-sided printed board) or type 2 (double-sided printed board), as specified (see 3.3 and 6.2).

intended Use:

This associated specification was developed for the use of verifying performance characteristics of rigid woven E-glass, thermoset resin base materials, for single or double sided (1 or 2... View More

Document History

July 22, 2022
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards,...
March 2, 2020
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards,...
June 12, 2018
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards,...
June 2, 2017
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards,...
November 2, 2012
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards,...
June 14, 2010
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards,...
July 4, 2009
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards,...
April 23, 2008
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED–THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards,...
October 31, 2006
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards,...
February 24, 2006
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards...
October 29, 2004
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED THROUGH HOLES, FOR SOLDERED PART MOUNTING
This specification sheet was developed for the use of verifying the performance of rigid, woven glass reinforced, thermosetting resin base materials, single and double sided printed wiring boards...
MIL-PRF-31032/2
October 31, 1996
PRINTED WIRING BOARD, RIGID, SINGLE AND DOUBLE LAYER, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT PLATED THROUGH HOLES, FOR SOLDERED PART MOUNTING
This associated specification was developed for the use of verifying performance characteristics of rigid woven E-glass, thermoset resin base materials, for single or double sided (1 or 2 conductor...

References

Advertisement