DLA - SMD-5962-90927 REV C

MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, VIDEO, 8-BIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 March 1998
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices met the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function INL/DNL(TA = +25°C) 01 AD9048T 8-bit video analog-to-digital converter 0.5 LSB 02 AD9048S 8-bit video analog-to-digital converter 0.75 LSB 03 TS83048 8-bit video analog-to-digital converter 0.65 LSB

The device class designator is a single letter identifying the product assurance level as follows:

Device Class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 28 dual-in-line, side brazed 3 CQCC1-N28 28 square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

VCC to DGND....................................................... −0.5 V dc to +7.0 V dc AGND to DGND...................................................... −0.5 V dc to +0.5 V dc VEE to AGND....................................................... +0.5 V dc to −7.0 V dc VIN, VRT or VRB to AGND........................................... +0.5 V to VEE Differential reference voltage (VRT to VRB)........................ −2.2 V dc to +2.2 V dc CONV, NMINV or NLINV to DGND...................................... −0.5 V dc to +5.5 V dc Applied output voltage to DGND.................................... −0.5 V dc to +5.5 V dc2/ Applied output current, externally forced......................... −1.0 mA to +6.0 mA 3/ 4/ Output short-circuit duration..................................... 1.0s 5/ Junction temperature.............................................. +175°C Thermal resistance, junction-to-case (θJC) Case outline X.................................................. 15°C/W Case outline 3.................................................. 21°C/W Lead temperature, (soldering, 10 sec)............................. +300° C Storage temperature range......................................... −65°C to +150°C

Ambient operating temperature range (TA).......................... −55°C to + 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 20, 2004
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, VIDEO, 8-BIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 3, 2000
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, VIDEO, 8-BIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
September 16, 1999
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, VIDEO, 8-BIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
February 26, 1999
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, VIDEO, 8-BIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-90927 REV C
March 27, 1998
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, VIDEO, 8-BIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 17, 1995
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, VIDEO, 8-BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
July 13, 1992
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, VIDEO, 8-BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein).Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
March 25, 1992
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, VIDEO, 8-BIT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement