ISO 2974
Diesel engines - High-pressure fuel injection pipe end-connections with 60 Degree female cone
| Organization: | ISO |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
This International Standard specifies the dimensional
requirements of high-pressure pipe end-connections for diesel
(compression-ignitio
It is applicable to externally threaded end-connections of types 1 and 2 having a 60° female cone (see Figures 1 to 3), as well as to the pipe end assemblies of high-pressure fuel injection pipes with outside diameters of up to and including 12 mm (see Table 1).
Document History