ISO 2974
Diesel engines - 60 degree female cones for high-pressure fuel injection components
| Organization: | ISO |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
This International Standard specifies the dimensional
requirements of end-connections for high-pressure fuel injection
equipment components, used on diesel (compression-ignitio
It is applicable to externally threaded 60° female cones and intended for use with high-pressure fuel injection pipe assemblies with tube outside diameters of
- up to and including 12 mm for integral female cones, and
- up to and including 9 mm for fabricated female cones.
Details of the pipe connection ends referenced in this document are shown in ISO 13296.
Document History