ISO 2974
Diesel engines - 60° female cones for high-pressure fuel injection components
| Organization: | ISO |
| Publication Date: | 1 December 2016 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
This document specifies the dimensional requirements of end-connections for high-pressure fuel injection equipment components used on diesel (compression-ignitio
It is applicable to externally threaded 60° female cones (see Figures 1, 2, 5, and 6) and intended for use with high-pressure fuel injection pipe assemblies with tube outside diameters of
- up to and including 12 mm for integral female cones (see Table 1), and
- up to and including 9 mm for fabricated female cones (see Table 2).
Details of the pipe connection ends referenced in this document are shown in ISO 13296.
Document History