DLA - SMD-5962-88510
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 6 September 1988 |
| Status: | inactive |
| Page Count: | 12 |
Document History
January 15, 1998
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
April 22, 1991
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device...
SMD-5962-88510
September 6, 1988
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.