DLA - SMD-5962-88510 REV B
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
| Organization: | DLA |
| Publication Date: | 15 January 1998 |
| Status: | active |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
The PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 AD394S Quad 12 bit DAC (bipolar) 02 AD394T Quad 12 bit DAC (bipolar) 03 AD395S 1/ Quad 12 bit DAC (unipolar) 04 AD395T 1/ Quad 12 bit DAC (unipolar)
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 28 Dual-in-line
The lead finish shall be as specified in MIL-PRF-38534.
+VS to DGND ....................
±VS to DGND ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History