DLA - SMD-5962-88510 REV A

MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER

inactive
Organization: DLA
Publication Date: 22 April 1991
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD394S Quad 12 bit DAC (bipolar) 02 AD394T Quad 12 bit DAC (bipolar) 03 AD395S Quad 12 bit DAC (unipolar) 04 AD395T Quad 12 bit DAC (unipolar)

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (28-lead, 1.575" × .810" × .225"), dual-in-line package

+VS to DGND - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +17 V dc −VS to DGND - - - - - - - - - - - - - - - - - - - - - - +0.3 V dc to −17 V dc Digital inputs (pins 1 through 16) to DGND - - - - - - −0.3 V dc to +7 V dc VREFIN to AGND - - - - - - - - - - - - - - - - - - - - ±25 V dc AGND to DGND - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to ±VS Outputs (pins 18, 21, 24, and 27): Shorted to AGND or DGND - - - - - - - - - - - - - - - Indefinite Shorted to ±VS - - - - - - - - - - - - - - - - - - - Momentary Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - - 8°C/W Thermal resistance, junction-to-ambient (θJA) - - - - - 25°C/W

±VS to DGND - - - - - - - - - - - - - - - - - - - - - - ±15 V dc ±10% VREFIN to AGND - - - - - - - - - - - - - - - - - - - - +10 V dc Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

January 15, 1998
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD-5962-88510 REV A
April 22, 1991
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
September 6, 1988
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL-TO-ANALOG CONVERTER
A description is not available for this item.

References

Advertisement