DLA - SMD-5962-95613 REV E

MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K X 8-BIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 June 1998
Status: inactive
Page Count: 28
scope:

This drawing documents one product assurance class, class H (high reliability) for monolithic microcircuits to be processed in accordance with of MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 3, 2023
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K x 8-BIT, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
April 2, 2012
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K x 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 4, 2008
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K x 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 28, 2004
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K X 8-BIT, MONOLITHIC SILICON
A description is not available for this item.
February 8, 2001
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
April 30, 1999
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K X 8-BIT, MONOLITHIC SILICON
This drawing documents one product assurance class, class H (high reliability) for monolithic microcircuits to be processed in accordance with of MIL-PRF-38534. A choice of case outlines and lead...
SMD-5962-95613 REV E
June 22, 1998
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K X 8-BIT, MONOLITHIC SILICON
This drawing documents one product assurance class, class H (high reliability) for monolithic microcircuits to be processed in accordance with of MIL-PRF-38534. A choice of case outlines and lead...
February 18, 1998
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K X 8-BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for monolithic microcircuits to be processed in accordance...
April 28, 1997
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K X 8-BIT, MONOLITHIC SILICON
A description is not available for this item.
October 22, 1996
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K X 8-BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for monolithic microcircuits to be processed in accordance...
August 23, 1996
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K X 8-BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for monolithic microcircuits to be processed in accordance...
November 7, 1995
MICROCIRCUIT, MEMORY, DIGITAL, SRAM, 512K X 8-BIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for monolithic microcircuits to be processed in accordance...

References

Advertisement