DLA - SMD-5962-90617 REV A

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 4 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 December 1992
Status: inactive
Page Count: 51
scope:

This drawing forms a part of a one part - one number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices", When available, a choice of radiation hardness (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-39510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non RHA device.

Device type Generic number 1/ Circuit function Access time 01 256K × dynamic random access memory 150 ns 02 256K × dynamic random access memory 120 ns 03 256K × dynamic random access memory 100 ns 04 256K × dynamic random access memory 80 ns 05 256K × dynamic random access memory 70 ns

The device class designator shall be a single letter identifying the product assurance level (see 6.7 herein) as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall be a single meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line X See figure 1 20 J-leaded small-outline Y See figure 1 20 Rectangular chip carrier Z See figure 1 20 Thin rectangular chip carrier U See figure 1 20 Flat pack T See figure 1 20 Zig-zag-in-line N See figure 1 20 Flat pack

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range on any pin . . . . . . . . −1.0 V dc to 7.0 V dc Input voltage range on VCC . . . . . . . . . . 0 V dc to 7.0 V dc Short circuit output current . . . . . . . . . 50 mA Maximum power dissipation (PD). . . . . . . . . 1 W Storage temperature range . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds). . . . +260°C Thermal resistance, junction-to-case (θJC): Case R . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case X . . . . . . . . . . . . . . . . . . 20°C/W Case Y . . . . . . . . . . . . . . . . . . 20°C/W Case Z . . . . . . . . . . . . . . . . . . 20°C/W Case U . . . . . . . . . . . . . . . . . . 20°C/W Case T . . . . . . . . . . . . . . . . . . 7.0°C/W Case N . . . . . . . . . . . . . . . . . . 20°C/W Junction temperature (TJ) 3/. . . . . . . . . +175°C

Supply voltage range (VCC) 4/. . . . . . . . +4.5 V dc to +5.5 V dc High level input voltage range (VIH) . . . . 2.4 V dc minimum to 6.5 V dc maximum Low level input voltage range (VIL) 5/ . . . . −1.0 V dc minimum to 0.8 V dc maximum Case operating temperature range (TC) . . . . −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . xx percent 6/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 22, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 4 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 15, 2008
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 4 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 2, 1998
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 4 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-90617 REV A
December 9, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 4 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
This drawing forms a part of a one part - one number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
November 9, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 4 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement