DS/EN 14511-4

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements

inactive
Organization: DS
Publication Date: 18 June 2004
Status: inactive
Page Count: 18
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Heat pumps): 27.080
scope:

This Part of EN 14511 specifies minimum requirments which ensure that air conditioners, heat pumps and liquid chilling packages with electrical driven compressor, are fit for the use designated by the manufacturer when used for space heating and/or cooling. This European Standard applies to factory-made units that can be ducted. This standard applies to factory-made liquid chilling packages with integral condensers or for use with remote condensers. This standard applies to factory-made units of either fixed capacity or variable capacity by any means. Packaged units, single split and multisplit systems are covered by this standard, except water cooled multisplit systems. In the case of units consisting of several parts, the standard applies only to those designed and supplied as a complete package, except for liquid chilling package with remote condenser. This standard is primarily intended for water and brine chilling packages but can be used for liquid subject to agreement.

Document History

September 12, 2022
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 4: Requirements
A description is not available for this item.
March 20, 2018
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 4: Requirements
1.1 The scope of EN 14511 1 is applicable, with the exception of process chillers. 1.2 This European Standard specifies minimum operating requirements which ensure that air conditioners, heat pumps...
October 25, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling – Part 4: Operating requirements, marking and instructions
1.1 The scope of EN 14511-1 is applicable. 1.2 This European Standard specifies minimum operating requirements which ensure that air conditioners, heat pumps and liquid chilling packages using either...
January 4, 2012
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
1.1 The scope of EN 14511-1:2011 is applicable. 1.2 This European Standard specifies minimum requirements which ensure that air conditioners, heat pumps and liquid chilling packages using either air,...
January 7, 2008
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
This part of EN 14511 specifies minimum requirements which ensure that air conditioners, heat pumps and liquid chilling packages with electrical driven compressors are fit for the use designated by...
May 10, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
A description is not available for this item.
DS/EN 14511-4
June 18, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
This Part of EN 14511 specifies minimum requirments which ensure that air conditioners, heat pumps and liquid chilling packages with electrical driven compressor, are fit for the use designated by...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 4: Requirements
1.1 The scope of prEN 14511 1 is applicable, with the exception of process chillers. 1.2 This European Standard specifies minimum operating requirements which ensure that air conditioners, heat pumps...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
1.1 The scope of FprEN 14511-1:2012 is applicable. 1.2 This European Standard specifies minimum requirements which ensure that air conditioners, heat pumps and liquid chilling packages using either...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 4: Requirements
1.1 The scope of prEN 14511 1 is applicable, with the exception of process chillers. 1.2 This European Standard specifies minimum operating requirements which ensure that air conditioners, heat pumps...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
1.1 The scope of FprEN 14511-1:2011 is applicable. 1.2 This European Standard specifies minimum requirements which ensure that air conditioners, heat pumps and liquid chilling packages using either...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
1.1 The scope of prEN 14511-2:2009 is applicable. 1.2 This part of EN 14511 specifies minimum requirements which ensure that air conditioners, heat pumps and liquid chilling packages with electrical...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 4: Requirements
1.1 The scope of EN 14511 1 is applicable, with the exception of process chillers. 1.2 This European Standard specifies minimum operating requirements which ensure that air conditioners, heat pumps...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 4: Requirements
1.1 The scope of FprEN 14511-1:2022 is applicable, with the exception of process chillers. 1.2 This document specifies minimum operating requirements which ensure that air conditioners, heat pumps...

References

Advertisement