DLA - SMD-5962-96692 REV C
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 512K X 8-BIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 October 1998 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WMF512K8-150 FLASH EPROM, 512K × 8-bit 150 ns 02 WMF512K8-120 FLASH EPROM, 512K × 8-bit 120 ns 03 WMF512K8-90 FLASH EPROM, 512K × 8-bit 90 ns 04 WMF512K8-70 FLASH EPROM, 512K × 8-bit 70 ns
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style T See figure 1 32 Ceramic flatpack , lead formed U See figure 1 32 Ceramic flatpack X See figure 1 32 Co-fired ceramic, single cavity, dual-in-line y See figure 1 32 Co-fired ceramic, single cavity, SOJ
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range (VCC) 2/ ...............−2.0 V dc to +7.0 V dc
Signal voltage range (any pin except A9) 2/.........−2.0 V dc to +7.0 V dc
Power dissipation (PD) ....................
Supply voltage range (VCC) ............... +4.5 V dc to +5.5 V dc Input low voltage range (VIL...............−0.5 V dc to +0.8 V dc Input high voltage range (VIH) ........... +2.0 V dc to VCC + 0.5 V dc Case operating temperature range (TC) .....−55 °C to + 125°C A9 voltage for sector protect (VID) ...... +11.5 V dc to +12.5 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History