DLA - SMD-5962-96692
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 512K X 8-BIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 April 1996 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for monolithic microcircuits to be processed in accordance with class H requirements of MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number(PIN).
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WMF512K8-150 EPROM FLASH, 512K × 8-bit 150nS 02 WMF512K8-120 EPROM FLASH, 512K × 8-bit 120nS 03 WMF512K8-90 EPROM FLASH, 512K × 8-bit 90nS 04 WMF512K8-70 EPROM FLASH, 512K × 8-bit 70nS
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 32 Co-fired ceramic DIP Y See figure 1 32 Co-fired ceramic SOJ
The lead finish shall be as specified in MIL-PRF-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . −2.0 V dc to +7.0 V dc Signal voltage range (VG)(any pin except A9)2/ . . . . . . . . . . −2.0 V dc to +7.0 V dc Power dissipation (PD) . . . . . . . . . . . . . . . . . . . . . . 0.33 W maximum at 5 MHz Storage temperature range . . . . . . . . . . . . . . . . . . . . . −65° C to +150° C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . +300° C Data retention . . . . . . . . . . . . . . . . . . . . . . . . . . 10 years minimum Endurance (write/erase cycles) . . . . . . . . . . . . . . . . . . 10,000 cycles minimum A9 voltage for sector protect (VID)3/ . . . . . . . . . . . . . . . −2.0 V dc to +14.0 V dc
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Input low voltage range (VIL) . . . . . . . . . . . . . . . . . . . −0.5 V dc to +0.8 V dc Input high voltage range (VIH) . . . . . . . . . . . . . . . . . . +2.0 V dc to VCC +0.5 V dc Case operating temperature (TC) . . . . . . . . . . . . . . . . . . −55° C to +125° C A9 voltage for sector protect . . . . . . . . . . . . . . . . . . . +11.5 V dc to +12.5 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
Document History