DLA - SMD-5962-03236 REV A

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 32-BIT (4M), RADIATION-HARDENED SRAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 October 2003
Status: inactive
Page Count: 27

Document History

January 19, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K x 32-BIT (4M), RADIATION-HARDENED SRAM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 12, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K x 32-BIT (4M), RADIATION-HARDENED SRAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q), and space application (device class V). A choice of case outlines and lead finishes are...
April 2, 2008
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K x 32-BIT (4M), RADIATION-HARDENED SRAM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
November 8, 2004
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 32-BIT (4M), RADIATION-HARDENED SRAM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-03236 REV A
October 20, 2003
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 32-BIT (4M), RADIATION-HARDENED SRAM, MONOLITHIC SILICON
A description is not available for this item.
September 12, 2003
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 32-BIT (4M), RADIATION-HARDENED SRAM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement