NPFC - MIL-M-38510/753

MICROCIRCUITS, DIGITAL, ADVANCED CMOS, FLIP-FLOPS, MONOLITHIC SILICON, POSITIVE LOGIC

inactive
Buy Now
Organization: NPFC
Publication Date: 14 May 1990
Status: inactive
Page Count: 28
scope:

This specification covers the detail requirements for monolithic silicon, advanced, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation hardness assurance (RHA) are provided and are reflected in the complete part number.

The device types shall be as follows:

Device type Circuit 01 To be included after dating 02 Dual D-type positive-edge triggered flip-flops with clear and set 03 To be included after dating 04 Dual JK positive-edge triggered flip-flops with clear and set 05 Dual JK negative-edge triggered flip-flops with clear and set 06 To be included after dating 07 Hex D-type flip-flops with master reset 08 Quad D-type flip-flops with reset

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .280" × .260" × .085"), flat package E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage range (VCC) - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current (IIK, IOK) - - - - - - - - - - - - - ±20 mA DC output current (IOUT) - - - - - - - - - - - - - - - - ±50 mA DC VCC or GND current (ICC, IGND)- - - - - - - - - - - - ±100 mA Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - 300 mW Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - 3.0 V dc to 5.5 V dc Output voltage range - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Maximum low level input voltage (VIL)- - - - - - - - - - 0.90 V at VCC = 3.0 V 1.35 V at VCC = 4.5 V 1.65 V at VCC = 5.5 V Minimum high level input voltage (VIH) - - - - - - - - - 2.10 V at VCC = 3.0 V 3.15 V at VCC = 4.5 V 3.85 V at VCC = 5.5 V Input rise and fell rate (tr, tf) maximum: VCC = 3.6 V, VCC = 5.5 V- - - - - - - - - - - - - - - 8 ns/V Minimum setup time, data to CP (ts), Device types: 02 04 07 08 Unit VCC = 3.0 V dc: TC = −55°C, +25°C - - - - - - - - - - - 4.0 6.5 6.5 4.5 ns TC = +125°C - - - - - - - - - - - - - - - - - - - - - - 5.0 8.0 7.5 5.0 ns VCC = 4.5 V dc: TC = −55°C, +25°C - - - - - - - - - - - 4.0 6.5 6.5 4.5 ns TC = +125°C - - - - - - - - - - - - - - -- - - - - - - - 5.0 8.0 7.5 5.0 ns

Minimum hold time, data to CP (th), Device types: 02 04 07 08 Unit VCC = 3.0 V dc: TC = −55°C, +25°C - - - - - - - - - - - - - - 0.5 0.0 3.0 2.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - - - - - - - 0.5 0.0 3.0 2.0 ns VCC = 4.5 V dc: TC = −55°C,+25°C- - - - - - - - - - - - - - - 0.5 0.5 3.0 2.5 ns TC = +125°C - - - - - - - - - - - - - - - - - - - - - - - - - 0.5 0.5 3.0 2.5 ns Minimum pulse width, CP, (tw), Device types: 02 04 07 08 Unit VCC = 3.0 V dc: TC = −55°C, +25°C - - - - - - - - - - - - - - 5.0 5.0 5.5 5.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - - - - - - - 5.5 5.5 7.0 6.0 ns VCC = 4.5 V dc: TC = −55°C, +25°C - - - - - - - - - - - - - - 5.0 5.0 5.0 5.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - - - - - - - 5.0 5.0 5.0 5.0 ns Minimum pulse width, [C bar][D bar], [S bar][D bar], or [M bar][R bar] (tw), Device types: 02 04 07 08 Unit VCC = 3.0 V dc: TC = −55°C, +25°C - - - - - - - - - - - - - - 6.0 6.0 5.5 5.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - - - - - - - 8.0 8.0 7.0 5.5 ns VCC = 4.5 V dc; TC = −55°C, +25°C- - - - - - - - - - - - - - - 5.0 5.0 5.0 5.0 ns TC = +125°C - - - - - - - - - - - - - - - - - - - - - - - - - 5.0 5.0 5.0 5.0 ns Minimum recovery time, [C bar][D bar], [S bar][D bar], or [M bar][R bar] to CP (trec), Device types: 02 04 07 08 Unit VCC = 3.0 V dc: TC = −55°C, +25°C - - - - - - - - - - - - - - 0.5 0.5 2.5 1.5 ns TC = +125°C - - - - - - - - - - - - - - - - - - - - - - - - - 0.5 0.5 3.0 1.5 ns VCC = 4.5 V dc; TC = −55°C, +25°C - - - - - - - - - - - - - - 0.5 0.5 2.0 1.5 ns TC = +125°C - - - - - - - - - - - - - - - - - - - - - - - - - 0.5 0.5 2.0 1.5 ns

intended Use:

Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.

Document History

Microcircuits, Digital, Advanced CMOS, Flip-Flops, Monolithic Silicon, Positive Logic
A description is not available for this item.
October 26, 2018
Microcircuits, Digital, Advanced CMOS, Flip-Flops, Monolithic Silicon, Positive Logic
A description is not available for this item.
January 17, 2014
Microcircuits, Digital, Advanced CMOS, Flip-Flops, Monolithic Silicon, Positive Logic
A description is not available for this item.
April 2, 2009
Microcircuits, Digital, Advanced CMOS, Flip-Flops, Monolithic Silicon, Positive Logic
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
November 26, 2003
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, FLIP-FLOPS, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
August 5, 2002
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, FLIP-FLOPS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
August 9, 1996
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, FLIP-FLOPS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
November 23, 1994
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, FLIP-FLOPS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
May 27, 1994
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, FLIP-FLOPS, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and radiation...
January 29, 1993
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, FLIP-FLOPS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
April 15, 1992
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, FLIP-FLOPS, MONOLITHIC SILICON, POSITIVE LOGIC
A description is not available for this item.
MIL-M-38510/753
May 14, 1990
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, FLIP-FLOPS, MONOLITHIC SILICON, POSITIVE LOGIC
This specification covers the detail requirements for monolithic silicon, advanced, CMOS, logic microcircuits. Two product assurance classes and a choice of case outlines, lead finishes, and...

References

Advertisement