ISO 6721-5
Plastics - Determination of Dynamic Mechanical Properties - Part 5: Flexural Vibration - Non-Resonance Method
| Organization: | ISO |
| Publication Date: | 15 May 1996 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of IS0 6721 describes a flexural, nonresonance method for determining the components of the Young's complex modulus E* of polymers at frequencies typically in the range 0,Ol Hz to 100 Hz. The method is suitable for measuring dynamic storage moduli in the range 10 MPa to 200 GPa. Although materials with moduli less than 10 MPa may be studied, more accurate measurements of their dynamic properties can be made using shear modes of deformation (see part 6 of IS0 6721).
This method is particularly suited to the measurement of loss
factors greater than 0,l and may therefore be conveniently used to
study the variation of dynamic properties with temperature and
frequency through most of the glass-rubber relaxation region (see
IS0 6721-1 :1994, subclause 9.4). The availability of data
determined over wide ranges of both frequency and temperature
enables master plots to be derived, using frequency/temperatur
Document History