DLA - MIL-PRF-19500/713

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7549T1, 2N7549U2, 2N7550T1, AND 2N7550U2, JANTXVR, F AND JANSR, F

inactive
Organization: DLA
Publication Date: 28 April 2005
Status: inactive
Page Count: 23
scope:

This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

TRANSISTOR, FIELD EFFECT, RADIATION HARDENED, P-CHANNEL, SILICON, DEVICE TYPES 2N7549, AND 2N7550, JANTXVR, F AND JANSR, F
A description is not available for this item.
October 22, 2021
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED, P-CHANNEL, SILICON, DEVICE TYPES 2N7549, AND 2N7550, JANTXVR, F AND JANSR, F
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
January 8, 2021
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED, P-CHANNEL, SILICON, DEVICE TYPES 2N7549, AND 2N7550, JANTXVR, F AND JANSR, F
Scope This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
April 3, 2020
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED, P-CHANNEL, SILICON, DEVICE TYPES 2N7549, AND 2N7550, JANTXVR, F AND JANSR, F
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
September 3, 2019
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED, P-CHANNEL, SILICON, DEVICE TYPES 2N7549, AND 2N7550, JANTXVR, F AND JANSR, F
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
November 19, 2018
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED, P-CHANNEL, SILICON, DEVICE TYPES 2N7549, AND 2N7550, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
April 25, 2018
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED, P-CHANNEL, SILICON, DEVICE TYPES 2N7549, AND 2N7550, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
September 20, 2017
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED, P-CHANNEL, SILICON, DEVICE TYPES 2N7549T1, 2N7549U2, 2N7550T1, AND 2N7550U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
December 16, 2016
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED P-CHANNEL, SILICON, DEVICE TYPES 2N7549T1, 2N7549U2, 2N7550T1, AND 2N7550U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
April 3, 2015
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED P-CHANNEL, SILICON, DEVICE TYPES 2N7549T1, 2N7549U2, 2N7550T1, AND 2N7550U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
December 18, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7549T1, 2N7549U2, 2N7550T1, AND 2N7550U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
November 9, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7549T1, 2N7549U2, 2N7550T1, AND 2N7550U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
June 4, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7549T1, 2N7549U2, 2N7550T1, AND 2N7550U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
MIL-PRF-19500/713
April 28, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7549T1, 2N7549U2, 2N7550T1, AND 2N7550U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...

References

Advertisement