NPFC - MIL-PRF-19500/713
TRANSISTOR, FIELD EFFECT, RADIATION HARDENED P-CHANNEL, SILICON, DEVICE TYPES 2N7549T1, 2N7549U2, 2N7550T1, AND 2N7550U2, JANTXVR, F AND JANSR, F
| Organization: | NPFC |
| Publication Date: | 3 April 2015 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance (JANTXV and JANS) are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS) for use in particular power-switching applications. See 6.7 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History