IEC 60958-1

Digital audio interface Part 1: General

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2004
Status: inactive
Page Count: 24
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 60958 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications.

It specifies the basic structure of the interface. Separate documents define items specific to particular applications.

The interface is primarily intended to carry monophonic or stereophonic programmes, encoded using linear PCM and with a resolution of up to 24 bits per sample.

When used for other purposes, the interface is able to carry audio data coded other than as linear PCM coded audio samples. Provision is also made to allow the interface to carry data related to computer software or signals coded using non-linear PCM. The format specification for these applications is not part of this standard.

The interface is intended for operation at audio sampling frequencies of 32 kHz and above. Auxiliary information is transmitted along with the programme.

Document History

September 1, 2021
Digital audio interface – Part 1: General
This part of IEC 60958 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the...
April 1, 2014
Digital audio interface – Part 1: General
This part of IEC 60958 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the...
April 1, 2014
AMENDMENT 1 Digital audio interface – Part 1: General
FOREWORD This amendment has been prepared by technical area 4: Digital system interfaces and protocols of IEC technical committee 100: Audio, video and multimedia systems and equipment. Full...
September 1, 2008
Digital audio interface - Part 1: General
This part of IEC 60958 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It specifies the...
IEC 60958-1
March 1, 2004
Digital audio interface Part 1: General
This part of IEC 60958 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It specifies the...
December 1, 1999
Digital Audio Interface - Part 1: General
A description is not available for this item.

References

Advertisement