BSI - BS EN 3818

Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification

inactive
Buy Now
Organization: BSI
Publication Date: 6 January 2005
Status: inactive
Page Count: 26
ICS Code (Bolts, screws, studs): 49.030.20

Document History

May 31, 2019
Aerospace series - Bolts, MJ threads, in titanium alloy TI- P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
A description is not available for this item.
BS EN 3818
January 6, 2005
Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
A description is not available for this item.
March 12, 2003
Bolts with MJ threads, in titanium alloy TI-P64001 - Classification: 1100 MPa (at ambient temperature) - Technical specification
A description is not available for this item.

References

Advertisement