ASME B18.3.6M

Metric Series Socket Set Screws

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1986
Status: inactive
Page Count: 23
scope:

This Standard contains complete general and dimensional requirements for metric series socket set screws of nominal sizes from 1.6 mm to 24 mm recognized as American National Standard. Also included are appendices covering formulas for dimensions (Appendix I), part numbering system and preferred sizes for government use (Appendix II), and thread dimensions (Appendix III).

The inclusion of dimensional data in this Standard is not intended to imply that all of the products described are stock production sizes. Consumers should consult with manufacturers concerning lists of stock production sizes.

Document History

January 1, 1986
Metric Series Socket Set Screws
This Standard contains complete general and dimensional requirements for metric series socket set screws of nominal sizes from 1.6 mm to 24 mm recognized as American National Standard. Also included...
ASME B18.3.6M
January 1, 1986
Metric Series Socket Set Screws
This Standard contains complete general and dimensional requirements for metric series socket set screws of nominal sizes from 1.6 mm to 24 mm recognized as American National Standard. Also included...
September 30, 1979
METRIC SERIES HEXAGON SOCKET SET SCREWS; GOVERNMENT KEY WORDS; SETSCREW, HEXAGON SOCKET - METRIC ERRATA-MAY 1980
A description is not available for this item.

References

Advertisement