DLA - SMD-5962-91508 REV B
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16K X 8 DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 January 1997 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Data retention Access time 01 7006 16k × 8 Dual Port Static RAM No 70ns 02 7006 16k × 8 Dual Port Static RAM Yes 70ns 03 7006 16k × 8 Dual Port Static RAM No 55ns 04 7006 16k × 8 Dual Port Static RAM Yes 55ns 05 7006 16k × 8 Dual Port Static RAM No 45ns 06 7006 16k × 8 Dual Port Static RAM Yes 45ns 07 7006 16k × 8 Dual Port Static RAM No 35ns 08 7006 16k × 8 Dual Port Static RAM Yes 35ns 09 7006 16k × 8 Dual Port Static RAM No 25ns 10 7006 16k × 8 Dual Port Static RAM Yes 25ns 11 7006 16k × 8 Dual Port Static RAM No 20ns 12 7006 16k × 8 Dual Port Static RAM Yes 20ns
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38536, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA3-PN 68 pin grid array Y See figure 1 68 flat pack
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (VCC) --------------------
Supply voltage (VCC) --------------------
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) ------- 5/ percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History