DLA - SMD-5962-93105 REV B

MICROCIRCUIT, DIGITAL, CMOS, 32-BIT HIGH INTEGRATION MICROPROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 March 1996
Status: inactive
Page Count: 32
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 80486DX-25 32 Bit High Integration Microprocessor 02 80486DX-33 32 Bit High Integration Microprocessor 03 1/ 80486DX2-50 32 Bit High Integration Microprocessor 04 1/ 80486DX2-66 32 Bit High Integration Microprocessor 05 1/ 80486DX-25 32 Bit High Integration Microprocessor 06 1/ 80486DX-33 32 Bit High Integration Microprocessor 07 1/ 80486DX2-50 32 Bit High Integration Microprocessor 08 1/ 80486DX2-66 32 Bit High Integration Microprocessor

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and Qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA9-P168 168 Ceramic, pin grid array Y See Figure 1 196 Leaded chip carrier with

The Lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Supply voltage with respect to ground range . . . . . . . −0.5V dc to +6.5V dc Voltage on any pin with respect to ground range . . . . . −0.5V dc to +6.5V dc Maximum power dissipation (PD) Device 01, 02, 05, 06 . . . . . . . . . . . . . . . . . 5 W Device 03, 04, 07, 08 . . . . . . . . . . . . . . . . 6.3 W Lead temperature (soldering, 10 seconds) . . . . . . . . 300°C Thermal resistance, junction-to-case (θJC): Case X . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case Y . . . . . . . . . . . . . . . . . . . . . . . . 2.5°C/W Maximum junction temperature (TJ) . . . . . . . . . . . . 150°C

Case operating temperature range . . . . . . . . . . . . −55°C to +125°C Supply voltage, (VCC) . . . . . . . . . . . . . . . . . . 4.75 V dc ≤ VCC ≤ 5.25 V dc

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . 98.5 percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 28, 1996
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT HIGH INTEGRATION MICROPROCESSOR, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device classes Q), high reliability (device classes M and Q), and non traditional performance environment...
SMD-5962-93105 REV B
March 28, 1996
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT HIGH INTEGRATION MICROPROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 23, 1994
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT HIGH INTEGRATION MICROPROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
February 26, 1993
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT HIGH INTEGRATION MICROPROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement