DLA - SMD-5962-94611 REV C

MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS

inactive
Organization: DLA
Publication Date: 13 February 1998
Status: inactive
Page Count: 31
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-PRF-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 19, 2023
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K x 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
October 25, 2016
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K x 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 12, 2012
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K x 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 3, 2004
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 19, 2003
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
A description is not available for this item.
February 24, 2003
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
A description is not available for this item.
November 18, 2002
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
A description is not available for this item.
December 21, 2001
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
A description is not available for this item.
May 16, 2001
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
A description is not available for this item.
June 19, 2000
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
April 6, 2000
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 18, 1999
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
April 22, 1999
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
September 1, 1998
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
April 14, 1998
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
The drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
SMD-5962-94611 REV C
February 13, 1998
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
September 27, 1996
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
A description is not available for this item.
July 3, 1996
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
A description is not available for this item.
November 13, 1995
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement