DLA - SMD-5962-87525 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 December 1992
Status: inactive
Page Count: 27
scope:

This drawing form a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes R, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ACT74 Dual D-type flip-flop with preset and clear, TTL compatible inputs 02 54ACT11074 Dual D-type flip-flop with preset and clear, TTL compatible inputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat 2 CQCC1-N20 or CQCC2-N20 20 Leadless-chip-carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current (IIK, IOK) - - - - - - - - - - - - - ±20 mA DC output current (IOUT) - - - - - - - - - - - - - - - - ±50 mA DC VCC or GND current (ICC, IGND) - - - - - - - - - - - ±100 mA 3/ Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Case operating temperature (TC) - - - - - - - - - - - - −55°C to +125°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - +0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - +0.0 V dc to VCC Maximum low level input voltage (VIL) - - - - - - - - - 0.8 V dc at VCC = 4.5 V dc 0.8 V dc at VCC = 5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V dc at VCC = 4.5 V dc 2.0 V dc at VCC = 5.5 V dc Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Input rise and fall rate (tr, tf) maximum: VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - 10 ns/V VCC = 5.5 V - - - - - - - - - - - - - - - - - - - - - 8 ns/V Maximum high level output current (IOH) - - - - - - - - −24 mA Maximum low level output current (IOL) - - - - - - - - 24 mA

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 25, 2023
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
January 29, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes M. B and Q) and space application (device classes S and V). A choice of case outlines and lead...
January 26, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes M, B, and Q) and space application (device classes S and V). A choice of case outlines and...
August 27, 2013
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes M, B, and Q) and space application (device classes S and V). A choice of case outlines and...
April 2, 2007
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes M, B and Q) and space application (device classes S and V). A choice of case outlines and lead...
August 23, 2005
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes M, B and Q) and space application (device classes S and V). A choice of case outlines and lead...
January 4, 2005
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes M, B and Q) and space application (device classes S and V). A choice of case outlines and lead...
July 3, 2002
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
October 16, 1997
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes B, Q and M), and space application (device classes S and V). A choice of case outlines and...
SMD-5962-87525 REV A
December 15, 1992
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing form a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
January 6, 1988
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement